onsemi SMD 4A 600V TO-252 Diode and Rectifier RURD460S9A

Description
4A, 600V, Ultrafast Diode
Request a Quote Datasheet
Description
4A, 600V, Ultrafast Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RURD460S9A - Rochester Electronics
Newburyport, MA, United States
4A, 600V, Ultrafast Diode

4A, 600V, Ultrafast Diode

Supplier's Site Datasheet
Singapore, Singapore
SMD 4A 600V TO-252 Diode and Rectifier
280-RURD460S9A
SMD 4A 600V TO-252 Diode and Rectifier 280-RURD460S9A
4A 600V Ultrafast Rectifier Diode, TO-252, SMD Product overview: RURD460S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURD460S9A can be used for catalog matching and distributor lookup.

4A 600V Ultrafast Rectifier Diode, TO-252, SMD Product overview: RURD460S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURD460S9A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RURD460S9ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RURD460S9ATR-ND
Single Diodes RURD460S9ATR-ND
Diode Standard 600V 4A Surface Mount TO-252AA

Diode Standard 600V 4A Surface Mount TO-252AA

Buy Now Datasheet
Diodes, Rectifiers - Single - RURD460S9A - 027654-RURD460S9A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RURD460S9A
027654-RURD460S9A
Diodes, Rectifiers - Single - RURD460S9A 027654-RURD460S9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027654-RURD460S9A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 4A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 100μA @ 600V Capacitance @ Vr, F: 15pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027654-RURD460S9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 4A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Capacitance @ Vr, F: 15pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RURD460S9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURD460S9A
Discrete Semiconductor Products - Diodes - Rectifiers RURD460S9A
DIODE GEN PURP 600V 4A TO252AA

DIODE GEN PURP 600V 4A TO252AA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number RURD460S9A 280-RURD460S9A RURD460S9ATR-ND 027654-RURD460S9A RURD460S9A
Product Name SMD 4A 600V TO-252 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RURD460S9A Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Package Tape and Reel
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data