Taiwan Semiconductor Co., Ltd. Single Diodes RS3K

Description
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-RS3KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KTR-ND
Single Diodes 1801-RS3KTR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-RS3KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KCT-ND
Single Diodes 1801-RS3KCT-ND
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-RS3KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KDKR-ND
Single Diodes 1801-RS3KDKR-ND
DIODE STANDARD 800V 3A DO214AB

DIODE STANDARD 800V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-RS3KTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3100 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details