Vishay Precision Group 3 A 800 V Diode and Rectifier RS3K-E3/57T

Description
DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3K-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3K-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 800 V Diode and Rectifier - 280-RS3K-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 800 V Diode and Rectifier
280-RS3K-E3/57T
3 A 800 V Diode and Rectifier 280-RS3K-E3/57T
DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3K-E3/57T can be used for catalog matching and distributor lookup.

DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3K-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001215
Schottky Diodes & Rectifiers 7001215
Diode Fast Switching Rectifier 3A 800V

Diode Fast Switching Rectifier 3A 800V

Supplier's Site
Schottky Diodes & Rectifiers - 7001215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001215P
Schottky Diodes & Rectifiers 7001215P
Diode Fast Switching Rectifier 3A 800V

Diode Fast Switching Rectifier 3A 800V

Supplier's Site
Schottky Diodes & Rectifiers - 1461420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1461420
Schottky Diodes & Rectifiers 1461420
Diode Fast Switching Rectifier 3A 800V

Diode Fast Switching Rectifier 3A 800V

Supplier's Site
Diodes, Rectifiers - Single - RS3K-E3/57T - 106792-RS3K-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3K-E3/57T
106792-RS3K-E3/57T
Diodes, Rectifiers - Single - RS3K-E3/57T 106792-RS3K-E3/57T
Manufacturer: Vishay Win Source Part Number: 106792-RS3K-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 34pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Manufacturer: Vishay
Win Source Part Number: 106792-RS3K-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Buy Now Datasheet
Single Diodes - RS3K-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3K-E3/57TGICT-ND
Single Diodes RS3K-E3/57TGICT-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - RS3K-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3K-E3/57TGITR-ND
Single Diodes RS3K-E3/57TGITR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - RS3K-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3K-E3/57TGIDKR-ND
Single Diodes RS3K-E3/57TGIDKR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Fast Switch Diode, 3A 800V Do-214Ab; Diode Type Vishay - 77K0806 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 3A 800V Do-214Ab; Diode Type Vishay
77K0806
Fast Switch Diode, 3A 800V Do-214Ab; Diode Type Vishay 77K0806
FAST SWITCH DIODE, 3A 800V DO-214AB; Diode Type:Fast Recovery; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns RoHS Compliant: Yes

FAST SWITCH DIODE, 3A 800V DO-214AB; Diode Type:Fast Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 3A 800V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5682 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 3A 800V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5682
Fast Switch Diode, 3A 800V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5682
FAST SWITCH DIODE, 3A 800V DO-214AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 3A 800V DO-214AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS3K-E3/57T
Rectifiers RS3K-E3/57T
Rectifiers 3.0 Amp 800V 500ns

Rectifiers 3.0 Amp 800V 500ns

Buy Now Datasheet
Single Diodes - RS3K-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS3K-E3/57T
Single Diodes RS3K-E3/57T
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS3K-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS3K-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers RS3K-E3/57T
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-RS3K-E3/57T 7001215 7001215P 106792-RS3K-E3/57T RS3K-E3/57TGICT-ND 77K0806 05R5682 RS3K-E3/57T RS3K-E3/57T RS3K-E3/57T
Product Name 3 A 800 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RS3K-E3/57T Single Diodes Fast Switch Diode, 3A 800V Do-214Ab; Diode Type Vishay Fast Switch Diode, 3A 800V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Do-214ab (smc) DO-214AA DO-214AB-2 DO-214AB, SMC
trr 500 ns 500 ns 500 ns 500 ns
Diode Type Standard
Unlock Full Specs
to access all available technical data