Clamp Ipp Tvs Diode Surface Mount UMD5
Clamp Ipp Tvs Diode Surface Mount UMD5
Clamp Ipp Tvs Diode Surface Mount UMD5
TVS 4 Zener Diode Array 200mW SOT-353
TVS 4 Zener Diode Array 200mW SOT-353
TVS 4 Zener Diode Array 200mW SOT-353
TVS DIODE 3VWM UMD5 Product overview: RSA6.1ENTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSA6.1ENTR can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM UMD5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RSA6.1ENDKR-ND | 7002624 | 7002624P | 144-RSA6.1ENTR | RSA6.1ENTR | RSA6.1ENTR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Umd | UMD | Tape & Reel (TR) | SOT353; 5-TSSOP, SC-70-5, SOT-353 | UMD5 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | |||
| Arrangement | Common Anode | Common Anode |