Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720192-S07G-M-08
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 700mA
Current - Reverse Leakage at Vr: 10μA at 400V
Capacitance at Vr, F: 9pF at 4V, 1MHz
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
DIODE 0.7 A, 400 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: S07G-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.7 A, 400 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07G-M-08 can be used for catalog matching and distributor lookup.
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M
DIODE GP 400V 500MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 720192-S07G-M-08 | S07G-M-08-ND | 2085-S07G-M-08 | S07G-M-08 | S07G-M-08 |
| Product Name | Diodes, Rectifiers - Single - S07G-M-08 | Single Diodes | 0.7 A 400 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 150 ns |