DIODE GEN PURP 1.2KV 4A DPAK Product overview: RURD4120S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURD4120S9A can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 807462-RURD4120S9A
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 90ns
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-252AA
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.1V at 4A
Current - Reverse Leakage at Vr: 100μA at 1200V
Part Number Series: RURD4120
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 1200V V(RRM), Silicon, TO-252
Diode Standard 1200V 4A Surface Mount TO-252AA
DIODE GEN PURP 1.2KV 4A TO252AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | 280-RURD4120S9A | 807462-RURD4120S9A | RURD4120S9A | RURD4120S9A-ND | RURD4120S9A |
| Product Name | 1.2KV 4A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - RURD4120S9A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | TO-252 | |||
| RoHS Compliant | RoHS | ||||
| IO | 4 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |