Vishay Intertechnology, Inc. Single Diodes S07B-GS18

Description
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S07B-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S07B-GS18-ND
Single Diodes S07B-GS18-ND
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
100V 1.5A Diode and Rectifier - 280-S07B-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-S07B-GS18
100V 1.5A Diode and Rectifier 280-S07B-GS18
Diode Small Signal Switching 100V 1.5A 2-Pin DO-219AB T/R Product overview: S07B-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07B-GS18 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 100V 1.5A 2-Pin DO-219AB T/R Product overview: S07B-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07B-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281361-S07B-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281361-S07B-GS18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281361-S07B-GS18
Win Source Part Number: 1281361-S07B-GS18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 50,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S07

Win Source Part Number: 1281361-S07B-GS18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S07

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S07B-GS18
Rectifiers S07B-GS18
Rectifiers 0.7 Amp 100 Volt 1.8uS

Rectifiers 0.7 Amp 100 Volt 1.8uS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S07B-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S07B-GS18
Discrete Semiconductor Products - Diodes - Rectifiers S07B-GS18
DIODE GP 100V 700MA DO219AB

DIODE GP 100V 700MA DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S07B-GS18-ND 280-S07B-GS18 1281361-S07B-GS18 S07B-GS18 S07B-GS18
Product Name Single Diodes 100V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
IO 0.7000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data