onsemi Diode Arrays RURD620CCS9A

Description
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RURD620CCS9ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RURD620CCS9ATR-ND
Diode Arrays RURD620CCS9ATR-ND
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RURD620CCS9A - 042377-RURD620CCS9A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RURD620CCS9A
042377-RURD620CCS9A
Diodes, Rectifiers - Arrays - RURD620CCS9A 042377-RURD620CCS9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042377-RURD620CCS9A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 6A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 042377-RURD620CCS9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 6A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual 12A 200V Diode and Rectifier
286-RURD620CCS9A
Dual 12A 200V Diode and Rectifier 286-RURD620CCS9A
12A, 200V, Ultrafast Dual Diode, 2500-REEL Product overview: RURD620CCS9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 12A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURD620CCS9A can be used for catalog matching and distributor lookup.

12A, 200V, Ultrafast Dual Diode, 2500-REEL Product overview: RURD620CCS9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 12A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURD620CCS9A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RURD620CCS9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURD620CCS9A
Discrete Semiconductor Products - Diodes - Rectifiers RURD620CCS9A
DIODE ARR AVAL 200V 6A TO252AA

DIODE ARR AVAL 200V 6A TO252AA

Supplier's Site
Diode Arrays - RURD620CCS9A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RURD620CCS9A
Diode Arrays RURD620CCS9A
DIODE ARRAY GP 200V 6A DPAK

DIODE ARRAY GP 200V 6A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number RURD620CCS9ATR-ND 042377-RURD620CCS9A 286-RURD620CCS9A RURD620CCS9A RURD620CCS9A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - RURD620CCS9A Dual 12A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA Tape and Reel DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Switching Diodes - 7384875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
Schottky barrier diode - BAT54AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details