Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount PMDTM
DIODE SCHOTTKY 30V 2A PMDTM
Schottky Diodes & Rectifiers 30V VR 2A 0.44V VF PMDTM; SOD-128
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | RSX201LAM30TFTR-ND | RSX201LAM30TFTR | RSX201LAM30TFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) |