Clamp Ipp Tvs Diode Surface Mount VMN2M
Clamp Ipp Tvs Diode Surface Mount VMN2M
Clamp Ipp Tvs Diode Surface Mount VMN2M
Win Source Part Number: 1089073-RSBC6.8CMT2N
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.62V
Power Line Protection: No
Package / Case: SOD-923
Supplier Device Package: VMN2M
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RSBC6.8CMT2NTR,8
Base Product Number: RSBC6.8
TVS DIODE 5VWM VMN2M Product overview: RSBC6.8CMT2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSBC6.8CMT2N can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIRECTIONAL, 5V, SOD-923 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-RSBC6.8CMT2NCT-ND | 1089073-RSBC6.8CMT2N | 144-RSBC6.8CMT2N | RSBC6.8CMT2N | 51AH6456 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Bidirectional, 5V, Sod-923 Rohs Compliant Rohm |
| Configuration | Single | Single | |||
| Package | 2-SMD, Flat Leads | SOD-923 | Tape & Reel (TR) | 2-SMD, Flat Lead | |
| VBR | 6.62 volts | 6.62 volts | 6.62 volts |