DIODE GEN PURP 800V 3A SMB Product overview: RS3KB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3KB-13-F can be used for catalog matching and distributor lookup.
Diode Standard 800V 3A Surface Mount SMB
Diode Standard 800V 3A Surface Mount SMB
Diode Standard 800V 3A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 027504-RS3KB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 800V 3A SMB
DIODE GEN PURP 800V 3A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RS3KB-13-F | RS3KB-FDITR-ND | 027504-RS3KB-13-F | RS3KB-13-F | RS3KB-13-F | RS3KB-13-F |
| Product Name | 800V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS3KB-13-F | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | SMB | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |