Vishay Intertechnology, Inc. Single Diodes S07B-M-08

Description
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S07B-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S07B-M-08-ND
Single Diodes S07B-M-08-ND
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
100V 500MA Diode and Rectifier - 2085-S07B-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
2085-S07B-M-08
100V 500MA Diode and Rectifier 2085-S07B-M-08
DIODE GP 100V 500MA DO219AB Product overview: S07B-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07B-M-08 can be used for catalog matching and distributor lookup.

DIODE GP 100V 500MA DO219AB Product overview: S07B-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07B-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S07B-M-08 - 892676-S07B-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S07B-M-08
892676-S07B-M-08
Diodes, Rectifiers - Single - S07B-M-08 892676-S07B-M-08
Manufacturer: Vishay Win Source Part Number: 892676-S07B-M-08 Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 500mA Surface Mount DO-219AB (SMF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S07 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 892676-S07B-M-08
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 500mA Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S07
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S07B-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S07B-M-08
Discrete Semiconductor Products - Diodes - Rectifiers S07B-M-08
DIODE GP 100V 500MA DO219AB

DIODE GP 100V 500MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S07B-M-08
Rectifiers S07B-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S07B-M-08-ND 2085-S07B-M-08 892676-S07B-M-08 S07B-M-08 S07B-M-08
Product Name Single Diodes 100V 500MA Diode and Rectifier Diodes, Rectifiers - Single - S07B-M-08 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
IO 0.5000 amps
Unlock Full Specs
to access all available technical data