Zener Diode 7.02V 100mW ±4% Surface Mount VMN2
Zener Diode 7.02V 100mW ±4% Surface Mount VMN2
DIODE ZENER 7.02V 100MW VMN2 Product overview: RSAC6.8CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.02V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.02V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RSAC6.8CST2RA can be used for catalog matching and distributor lookup.
DIODE ZENER 7.02V 100MW VMN2
Zener Diodes LO CAPACITANCE ZENER
DIODE ZENER 7.02V 100MW VMN2
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | RSAC6.8CST2RACT-ND | 287-RSAC6.8CST2RA | RSAC6.8CST2RA | RSAC6.8CST2RA | RSAC6.8CST2RA |
| Product Name | Single Zener Diodes | 7.02V 100MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | VMN2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 7.02 volts | 7.02 volts |