TVS DIODE 3.5VWM EMD6 Product overview: RSB6.8JS2FHT2R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB6.8JS2FHT2R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1089072-RSB6.8JS2FHT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.5V
Voltage - Breakdown (Min): 6V
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMD6
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RSB6.8JS2FHT2RDK
Base Product Number: RSB6.8
Clamp Ipp Tvs Diode Surface Mount EMD6
Clamp Ipp Tvs Diode Surface Mount EMD6
Clamp Ipp Tvs Diode Surface Mount EMD6
TVS DIODE 3.5VWM EMD6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RSB6.8JS2FHT2R | 1089072-RSB6.8JS2FHT2R | 846-RSB6.8JS2FHT2RTR-ND | RSB6.8JS2FHT2R |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | EMD6 |