DIODE 1.5 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2K-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2K-E3/5BT can be used for catalog matching and distributor lookup.
Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1092731-RS2K-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 800V 1.5A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-RS2K-E3/5BT | RS2K-E3/5BTGITR-ND | 1092731-RS2K-E3/5BT | RS2K-E3/5BT |
| Product Name | 1.5 A 800 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS2K-E3/5BT | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 800 volts |