Vishay Precision Group Schottky Diodes & Rectifiers RS3B-E3/57T

Description
Diode Fast Switching Rectifier 3A 100V
Request a Quote Datasheet
Description
Diode Fast Switching Rectifier 3A 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7001218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001218
Schottky Diodes & Rectifiers 7001218
Diode Fast Switching Rectifier 3A 100V

Diode Fast Switching Rectifier 3A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 7001218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001218P
Schottky Diodes & Rectifiers 7001218P
Diode Fast Switching Rectifier 3A 100V

Diode Fast Switching Rectifier 3A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 1777500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777500
Schottky Diodes & Rectifiers 1777500
Diode Fast Switching Rectifier 3A 100V

Diode Fast Switching Rectifier 3A 100V

Supplier's Site
Diodes, Rectifiers - Single - RS3B-E3/57T - 027498-RS3B-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3B-E3/57T
027498-RS3B-E3/57T
Diodes, Rectifiers - Single - RS3B-E3/57T 027498-RS3B-E3/57T
Manufacturer: Vishay Win Source Part Number: 027498-RS3B-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 027498-RS3B-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3 A 100 V Diode and Rectifier - 280-RS3B-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 100 V Diode and Rectifier
280-RS3B-E3/57T
3 A 100 V Diode and Rectifier 280-RS3B-E3/57T
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3B-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3B-E3/57T can be used for catalog matching and distributor lookup.

DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3B-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3B-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS3B-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3B-E3/57TGITR-ND
Single Diodes RS3B-E3/57TGITR-ND
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - RS3B-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3B-E3/57TGICT-ND
Single Diodes RS3B-E3/57TGICT-ND
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS3B-E3/57T
Rectifiers RS3B-E3/57T
Rectifiers 3.0 Amp 100V 150ns

Rectifiers 3.0 Amp 100V 150ns

Buy Now Datasheet
Single Diodes - RS3B-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS3B-E3/57T
Single Diodes RS3B-E3/57T
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS3B-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS3B-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers RS3B-E3/57T
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Supplier's Site
Diodes >> Switching Diode - RS3B-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
RS3B-E3/57T
Diodes >> Switching Diode RS3B-E3/57T
100V 1.3V@2.5A 150ns 3A DO-214AB(SMC) Switching Diode ROHS

100V 1.3V@2.5A 150ns 3A DO-214AB(SMC) Switching Diode ROHS

Supplier's Site Datasheet
Fast Switch Diode, 3A 100V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 05R5680 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 3A 100V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
05R5680
Fast Switch Diode, 3A 100V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 05R5680
FAST SWITCH DIODE, 3A 100V DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Operating Temperature Max:150°C RoHS Compliant: Yes

FAST SWITCH DIODE, 3A 100V DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Fast Switch Diode, 3A 100V Do-214Ab; Diode Type Vishay - 77K0775 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 3A 100V Do-214Ab; Diode Type Vishay
77K0775
Fast Switch Diode, 3A 100V Do-214Ab; Diode Type Vishay 77K0775
FAST SWITCH DIODE, 3A 100V DO-214AB; Diode Type:Fast Recovery; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns RoHS Compliant: Yes

FAST SWITCH DIODE, 3A 100V DO-214AB; Diode Type:Fast Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Diodes Diodes
Product Number 7001218 7001218P 027498-RS3B-E3/57T 280-RS3B-E3/57T RS3B-E3/57TGITR-ND RS3B-E3/57T RS3B-E3/57T RS3B-E3/57T RS3B-E3/57T 05R5680 77K0775
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RS3B-E3/57T 3 A 100 V Diode and Rectifier Single Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Fast Switch Diode, 3A 100V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Fast Switch Diode, 3A 100V Do-214Ab; Diode Type Vishay
Package Do-214ab (smc) DO-214AA DO-214AB-2 DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
trr 150 ns 150 ns 150 ns 150 ns 150 ns
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Current Power Rectifiers - HRSET050304 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
RF Diodes - BAR63-05E6433-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers