4A, 200V Ultrafast Diode
4A, 200V Ultrafast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 046505-RURD420S9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Standard 200V 4A Surface Mount TO-252AA
4A, 200V ULTRAFAST DIODE Product overview: RURD420S9A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURD420S9A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 4A TO252AA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RURD420S9A | 046505-RURD420S9A | RURD420S9A-ND | 280-RURD420S9A | RURD420S9A |
| Product Name | Diodes, Rectifiers - Single - RURD420S9A | Single Diodes | 4A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 200 volts | ||||
| IR | 0.1000 mA |