Vishay Intertechnology, Inc. Single Diodes RS3DHE3/57T

Description
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS3DHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3DHE3/57T-ND
Single Diodes RS3DHE3/57T-ND
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS3DHE3/57T - 932440-RS3DHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3DHE3/57T
932440-RS3DHE3/57T
Diodes, Rectifiers - Single - RS3DHE3/57T 932440-RS3DHE3/57T
Manufacturer: Vishay Win Source Part Number: 932440-RS3DHE3/57T Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: RS3 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 932440-RS3DHE3/57T
Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RS3
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-RS3DHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-RS3DHE3/57T
200V 3A Diode and Rectifier 280-RS3DHE3/57T
DIODE GEN PURP 200V 3A DO214AB Product overview: RS3DHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3DHE3/57T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A DO214AB Product overview: RS3DHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3DHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS3DHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS3DHE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers RS3DHE3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RS3DHE3/57T-ND 932440-RS3DHE3/57T 280-RS3DHE3/57T RS3DHE3/57T
Product Name Single Diodes Diodes, Rectifiers - Single - RS3DHE3/57T 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441974P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS316,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers