Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
DIODE GEN PURP 1KV 3A SMC Product overview: RS3M-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3M-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1092743-RS3M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE, RECTIFIER, FAST RECTIFIER, 1000V, 3A, SMC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 1KV 3A SMC
1.3V@3A 500ns 3A 1kV SMC Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1KV 3A SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | RS3M-FDITR-ND | 280-RS3M-13-F | 1092743-RS3M-13-F | 23T8384 | RS3M-13-F | RS3M-13-F | RS3M-13-F | RS3M-13-F |
| Product Name | Single Diodes | 1KV 3A Diode and Rectifier | Diodes, Rectifiers - Single - RS3M-13-F | Diode, Rectifier, Fast Rectifier, 1000V, 3A, Smc; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |