DIODE GEN PURP 100V 3A SMC Product overview: RS3B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3B-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 027497-RS3B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Standard 100V 3A Surface Mount SMC
Diode Standard 100V 3A Surface Mount SMC
Diode Standard 100V 3A Surface Mount SMC
DIODE GEN PURP 100V 3A SMC
3A 1.3V@3A 100V SMC Diodes - General Purpose ROHS
DIODE GEN PURP 100V 3A SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-RS3B-13-F | 027497-RS3B-13-F | RS3B-FDIDKR-ND | RS3B-13-F | RS3B-13-F | RS3B-13-F | RS3B-13-F |
| Product Name | 100V 3A Diode and Rectifier | Diodes, Rectifiers - Single - RS3B-13-F | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| Package | Tape & Reel (TR) | SMC-2 | DO-214AB, SMC | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |