TVS DIODE 25VWM UMD2 Product overview: RSB33VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB33VTE-17 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092759-RSB33VTE-17
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: UMD2
STAND-OFF Voltage (Vwm): 25V
Minimum Breakdown Voltage: 29.7V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount UMD2
TVS DIODE 25VWM UMD2
Zener Diodes ESD Protection Diode
ESD PROTECTION DIODE, SOD-323-2; Clamping Voltage Vc Max:-; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes |
| Product Number | 144-RSB33VTE-17 | 1092759-RSB33VTE-17 | RSB33VTE-17DKR-ND | RSB33VTE-17 | RSB33VTE-17 | RSB33VTE-17 | 78AC6449 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RSB33VTE-17 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes | Esd Protection Diode, Sod-323-2; Clamping Voltage Vc Max Rohm |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | UMD2 | UMD-2 | |
| VWM | 25 volts |