onsemi Dual 200V 15A Diode and Rectifier RURG1520CC

Description
200V 15A Ultrafast Dual Diode, Common Cathode, TO-247 Product overview: RURG1520CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1520CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 15A Ultrafast Dual Diode, Common Cathode, TO-247 Product overview: RURG1520CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1520CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 200V 15A Diode and Rectifier
286-RURG1520CC
Dual 200V 15A Diode and Rectifier 286-RURG1520CC
200V 15A Ultrafast Dual Diode, Common Cathode, TO-247 Product overview: RURG1520CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1520CC can be used for catalog matching and distributor lookup.

200V 15A Ultrafast Dual Diode, Common Cathode, TO-247 Product overview: RURG1520CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1520CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RURG1520CC - 062768-RURG1520CC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RURG1520CC
062768-RURG1520CC
Diodes, Rectifiers - Arrays - RURG1520CC 062768-RURG1520CC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062768-RURG1520CC Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062768-RURG1520CC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Diode Arrays - RURG1520CC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RURG1520CC-ND
Diode Arrays RURG1520CC-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RURG1520CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURG1520CC
Discrete Semiconductor Products - Diodes - Rectifiers RURG1520CC
DIODE ARRAY GP 200V 15A TO247-3

DIODE ARRAY GP 200V 15A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-RURG1520CC 062768-RURG1520CC RURG1520CC-ND RURG1520CC
Product Name Dual 200V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - RURG1520CC Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data