Manufacturer: Vishay
Win Source Part Number: 027681-S07J-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S07J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FS1JL TRTS; ES15JLWHRQG; FS1JL TRTB;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Small Signal Switching 600V 1.5A 2-Pin DO-219AB T/R Product overview: S07J-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07J-GS08 can be used for catalog matching and distributor lookup.
DIODE GP 600V 700MA DO219AB
SWITCHING DIODE, 600V 700mA DO219AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:700mA; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 027681-S07J-GS08 | S07J-GS08DKR-ND | 280-S07J-GS08 | S07J-GS08 | 32C2155 |
| Product Name | Diodes, Rectifiers - Single - S07J-GS08 | Single Diodes | 600V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 600V 700Ma Do219Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.1 volts | 1.1 volts | ||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 150 ns | 1800 ns |