DIODES Incorporated Bridge Rectifiers RS405L

Description
Bridge Rectifier Single Phase Standard 600V Through Hole RS-4L
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole RS-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS405LDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
RS405LDI-ND
Bridge Rectifiers RS405LDI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole RS-4L

Bridge Rectifier Single Phase Standard 600V Through Hole RS-4L

Buy Now Datasheet
Bridge Rectifiers - RS405L - 102116-RS405L - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS405L
102116-RS405L
Bridge Rectifiers - RS405L 102116-RS405L
Manufacturer: Diodes Incorporated Win Source Part Number: 102116-RS405L Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: RS-4L Alternative Parts (Cross-Reference): PB4006-E3/45; D15XB60H-7000; DBA40G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102116-RS405L
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: RS-4L
Alternative Parts (Cross-Reference): PB4006-E3/45; D15XB60H-7000; DBA40G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS405L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS405L
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS405L
BRIDGE RECT 1PHASE 600V 4A RS-4L

BRIDGE RECT 1PHASE 600V 4A RS-4L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number RS405LDI-ND 102116-RS405L RS405L
Product Name Bridge Rectifiers Bridge Rectifiers - RS405L Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, RS-4L
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 100V 5.5A DPAK Diode and Rectifier - 280-50WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details