Manufacturer: Vishay
Win Source Part Number: 027682-S07M-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S07M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): FS1ML TRTS; FS1ML TRTB; S1MLS RQG; S1KLSHRQG;
Introduction Date: September 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
1kV 1.5A Small Signal Switching Diode, DO-219AB, SMD Product overview: S07M-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07M-GS08 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Surface Mount DO-219AB (SMF)
Diode Standard 1000V 1.5A Surface Mount DO-219AB (SMF)
Diode Standard 1000V 1.5A Surface Mount DO-219AB (SMF)
SWITCHING DIODE GENPURP SMF DO219-e3
SWITCHING DIODE GENPURP SMF DO219-e3
SWITCHING DIODE GENPURP SMF DO219-e3
DIODE GEN PURP 1KV 1.5A DO219AB
Rectifiers 0.7 Amp 1000 Volt 1.8uS
DIODE GEN PURP 1KV 1.5A DO219AB
DIODE, STANDARD, 1.5A, 1KV, DO-219AB-2; Diode Configuration:Single
DIODE, SWITCHING, DO219; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 027682-S07M-GS08 | 2085-S07M-GS08 | S07M-GS08TR-ND | 1807215P | S07M-GS08 | S07M-GS08 | S07M-GS08 | 05W6993 | 14N9582 |
| Product Name | Diodes, Rectifiers - Single - S07M-GS08 | SMD 1kV 1.5A Diode and Rectifier | Single Diodes | Switching Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 1.5A, 1Kv, Do-219Ab-2; Diode Configuration Vishay | Diode, Switching, Do219; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 1800 ns | 1.80E9 ns | 1800 ns |