Diode Standard 600V 3A Surface Mount SMC
Diode Standard 600V 3A Surface Mount SMC
Diode Standard 600V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1092741-RS3J-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 3A SMC Product overview: RS3J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3J-13-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RS3J-FDIDKR-ND | 1092741-RS3J-13-F | 280-RS3J-13-F | RS3J-13-F | RS3J-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS3J-13-F | 600V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA |