Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
DIODE SCHOTTKY 30V 3A PMDTM
Schottky Diodes & Rectifiers 30V VR 3A 0.42V VF PMDTM; SOD-128
DIODE SCHOTTKY 30V 3A PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RSX301LAM30TFCT-ND | RSX301LAM30TFTR | RSX301LAM30TFTR | RSX301LAM30TFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 150 C (302 F) |