Manufacturer: Diodes Incorporated
Win Source Part Number: 099709-RS3MB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Diode Standard 1000V 3A Surface Mount SMB
Diode Standard 1000V 3A Surface Mount SMB
Diode Standard 1000V 3A Surface Mount SMB
DIODE GEN PURP 1KV 3A SMB Product overview: RS3MB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3MB-13-F can be used for catalog matching and distributor lookup.
1.3V@3A 500ns 3A 1kV SMB Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1KV 3A SMB
DIODE GEN PURP 1KV 3A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 099709-RS3MB-13-F | RS3MB-FDICT-ND | 280-RS3MB-13-F | RS3MB-13-F | RS3MB-13-F | RS3MB-13-F | RS3MB-13-F |
| Product Name | Diodes, Rectifiers - Single - RS3MB-13-F | Single Diodes | 1KV 3A Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 500 ns | 500 ns |