Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3J-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 119799-RS3J-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A DO214AB
Rectifiers 3.0 Amp 600V 250ns
FAST SWITCH DIODE, 3A 600V DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
POWER RECTIFIER F. RECOVERY; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | RS3J-E3/57TGICT-ND | 280-RS3J-E3/57T | 119799-RS3J-E3/57T | RS3J-E3/57T | RS3J-E3/57T | RS3J-E3/57T | 77K0800 |
| Product Name | Single Diodes | 3 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - RS3J-E3/57T | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Switch Diode, 3A 600V Do-214Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | 600 volts |