Taiwan Semiconductor Co., Ltd. Single Diodes RS3DH

Description
Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-RS3DHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3DHTR-ND
Single Diodes 1801-RS3DHTR-ND
Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-RS3DHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3DHCT-ND
Single Diodes 1801-RS3DHCT-ND
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-RS3DHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3DHDKR-ND
Single Diodes 1801-RS3DHDKR-ND
DIODE STANDARD 200V 3A DO214AB

DIODE STANDARD 200V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-RS3DHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details