Diode Schottky 30V 1.5A Surface Mount TUMD2M
Diode Schottky 30V 1.5A Surface Mount TUMD2M
Diode Schottky 30V 1.5A Surface Mount TUMD2M
SCHOTTKY RECT, AEC-Q101, 30V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1.5A TUMD2M
Schottky Diodes & Rectifiers 30V Vr; 1A IO SOD-323HE; TUMD2M
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RSX201VYM30FHTRCT-ND | 28AC1859 | RSX201VYM30FHTR | RSX201VYM30FHTR |
| Product Name | Single Diodes | Schottky Rect, Aec-Q101, 30V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | |||
| Package | SOD-323; SOD-323HE | SOD-323; SOD-323HE-2 | ||
| RoHS Compliant | RoHS |