S07B, S07D, S07G, S07J, S07M Standard Recovery Rectifier High Voltage Surface Mount Product overview: S07J-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07J-GS18 can be used for catalog matching and distributor lookup.
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 932578-S07J-GS18
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 700mA Surface Mount DO-219AB (SMF)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S07
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S07J-GS18-ND, S07J-GS18GICT, S07J-GS18GIDKR, S07J-GS18GITR
DIODE GP 600V 700MA DO219AB
DIODE GP 600V 700MA DO219AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-S07J-GS18 | S07J-GS18GITR-ND | 932578-S07J-GS18 | S07J-GS18 | S07J-GS18 |
| Product Name | SMD Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S07J-GS18 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | ||||
| IO | 0.7000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 600 V 700mA Surface Mount DO-219AB (SMF) |