DIODE GEN PURP 600V 3A DO214AB
DIODE STANDARD 600V 3A DO214AB
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: RS3JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3JHE3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO214AB
Rectifiers 600 Volt 3.0A 250ns 100 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-RS3JHE3_A/HCT-ND | 280-RS3JHE3_A/H | RS3JHE3_A/H | RS3JHE3_A/H |
| Product Name | Single Diodes | 3A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |