Clamp Ipp Tvs Diode Surface Mount UMD2
Clamp Ipp Tvs Diode Surface Mount UMD2
TVS DIODE 30VWM UMD2 Product overview: RSB39VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB39VTE-17 can be used for catalog matching and distributor lookup.
Zener Diodes DI BIDIRECTIONAL ZENER DIODES
ESD PROTECTION DIODE, SOD-323-2; Clamping Voltage Vc Max:-; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 30VWM UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RSB39VTE-17DKR-ND | 144-RSB39VTE-17 | RSB39VTE-17 | 78AC6450 | RSB39VTE-17 |
| Product Name | TVS Diodes | TVS Protection Diode | Zener Diodes | Esd Protection Diode, Sod-323-2; Clamping Voltage Vc Max Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |