DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: RS3G-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3G-E3/9AT can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 400V 3A DO214AB
DIODE STANDARD 400V 3A DO214AB
Rectifiers 400 Volt 3.0A 150ns 100 Amp IFSM
DIODE GEN PURP 400V 3A DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RS3G-E3/9AT | 112-RS3G-E3/9ATTR-ND | RS3G-E3/9AT | RS3G-E3/9AT |
| Product Name | 3 A 400 V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |