Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP8200IA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9404 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9404
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9404
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 32833563 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32833563
Plug/Receptacle 32833563
RECEPTACLE, 15A, 125V, HOSPITAL GRADE, DUPLEX, IVORY. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 15A, 125V, HOSPITAL GRADE, DUPLEX, IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 47W9404 32833563
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices Plug/Receptacle
Connector Type Hospital Grade / Medical Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details