Samtec Inc. Pin & Socket Connectors SSM-115-L-SV-LC

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-115-L-SV-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-115-L-SV-LC
Pin & Socket Connectors SSM-115-L-SV-LC
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-115-L-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-L-SV-LC
CONN RCPT 15POS 0.1 GOLD SMD

CONN RCPT 15POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5810
Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5810
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 108135140 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108135140
Connector/Terminal/Pin 108135140
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS: 1, NO. OF CONTACTS:15CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:2.54MM, NO. OF ROWS: 1, NO. OF CONTACTS:15CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-115-L-SV-LC SSM-115-L-SV-LC 81P5810 108135140
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers