L-com, Inc. Ethernet Connectors T8P8CSR

Description
L-Com T8P8CSR RJ Connector
Request a Quote Datasheet
Description
L-Com T8P8CSR RJ Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 297283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
297283
Ethernet Connectors 297283
L-Com T8P8CSR RJ Connector

L-Com T8P8CSR RJ Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5073-T8P8CSR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5073-T8P8CSR-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5073-T8P8CSR-ND
PLUGRJ45 8X8 SHLD SINGLE PLUG

PLUGRJ45 8X8 SHLD SINGLE PLUG

Buy Now Datasheet
Connector/Terminal/Pin - 38668822 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38668822
Connector/Terminal/Pin 38668822
(PRICE/TR), CONNECTOR, RJ45, PLUG, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT; LEDS:WITHOUT LED ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), CONNECTOR, RJ45, PLUG, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT; LEDS:WITHOUT LED ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Modular Connector Plugs - T8P8CSR - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
T8P8CSR
Modular Connector Plugs T8P8CSR
PLUGRJ45 8X8 SHLD SINGLE PLUG

PLUGRJ45 8X8 SHLD SINGLE PLUG

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 297283 5073-T8P8CSR-ND 38668822 T8P8CSR
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector/Terminal/Pin Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details