Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3400 001

Description
MALE CABLE CONNECTOR 6WAY T 3400 001U
Request a Quote
Description
MALE CABLE CONNECTOR 6WAY T 3400 001U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3400 001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3400 001
Connectors Circular, Industrial, DIN Style T 3400 001
MALE CABLE CONNECTOR 6WAY T 3400 001U

MALE CABLE CONNECTOR 6WAY T 3400 001U

Buy Now
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel - 47F023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel
47F023
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel 47F023
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 87311807 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87311807
Plug/Receptacle 87311807
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T 3400 001 47F023 87311807
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details