Amphenol Sine Systems Circular Connector Receptacle 2 Position Panel; Product Range Amphenol Sine/tuchel T 3203 009

Description
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 2 Position Panel; Product Range Amphenol Sine/tuchel - 16F6814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 2 Position Panel; Product Range Amphenol Sine/tuchel
16F6814
Circular Connector Receptacle 2 Position Panel; Product Range Amphenol Sine/tuchel 16F6814
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMPHENOL Electrical Products T 3203 009

AMPHENOL Electrical Products T 3203 009

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 16F6814
Product Name Circular Connector Receptacle 2 Position Panel; Product Range Amphenol Sine/tuchel Plug/Receptacle
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EGB.0B.309.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details