Amphenol Aerospace Corporation Connector/Terminal/Pin T3104-001

Description
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:C16-1 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, 6CONTACTS, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:C16-1 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, 6CONTACTS, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 385339 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
385339
Connector/Terminal/Pin 385339
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:C16-1 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, 6CONTACTS, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:C16-1 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, 6CONTACTS, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace - 51M2393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
51M2393
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 51M2393
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C16-1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C16-1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 385339 51M2393
Product Name Connector/Terminal/Pin Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products