Amphenol Sine Systems Plug/Receptacle T 3200 001

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 87311668 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87311668
Plug/Receptacle 87311668
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMPHENOL Electrical Products T 3200 001

AMPHENOL Electrical Products T 3200 001

Supplier's Site
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel
16F6833
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel 16F6833
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87311668 16F6833
Product Name Plug/Receptacle Plug/Receptacle Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details