TE Connectivity Standard Circular Connectors T4110001051-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4110001051-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4110001051-000
Standard Circular Connectors T4110001051-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .75 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Industrial Circular Connectors - 1247083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1247083
Industrial Circular Connectors 1247083
TE Connectivity T4110001051-000

TE Connectivity T4110001051-000

Supplier's Site
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-T4110001051-000
Electronic Connector 436-T4110001051-000
M12 Female Straight A-Code 5P PG7 Connector Product overview: T4110001051-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4110001051-000 can be used for catalog matching and distributor lookup.

M12 Female Straight A-Code 5P PG7 Connector Product overview: T4110001051-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4110001051-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A133879-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A133879-ND
Circular Connector Assemblies A133879-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1366135-T4110001051-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1366135-T4110001051-000
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1366135-T4110001051-000
Win Source Part Number: 1366135-T4110001051- 000 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: M12 Package: Bulk Product Status: Active Features: Backshell, Coupling Nut Base Product Number: T41100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 4A Shielding: Unshielded Color: Black, Silver Connector Type: Plug, Female Sockets Number of Positions: 5 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Material: Bronze Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 60V Shell Size - Insert: M12-5 Orientation: A Shell Material: Brass Shell Finish: Nickel Insert Material: Polyamide (PA), Nylon Primary Material: Metal Cable Opening: 0.157" ~ 0.236" (4.00mm ~ 6.00mm) Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled

Win Source Part Number: 1366135-T4110001051-000
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: M12
Package: Bulk
Product Status: Active
Features: Backshell, Coupling Nut
Base Product Number: T41100
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
Applications: Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 4A
Shielding: Unshielded
Color: Black, Silver
Connector Type: Plug, Female Sockets
Number of Positions: 5
Termination: Screw
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Material: Bronze
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 60V
Shell Size - Insert: M12-5
Orientation: A
Shell Material: Brass
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon
Primary Material: Metal
Cable Opening: 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - T4110001051-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
T4110001051-000
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs T4110001051-000
M12,FEMALE,STRAIGHT, A CODE,5P ,PG7,GOLD

M12,FEMALE,STRAIGHT,A CODE,5P ,PG7,GOLD

Buy Now
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components T4110001051-000

AMP Components T4110001051-000

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity - 97Y2315 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
97Y2315
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity 97Y2315
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4110001051-000 1247083 T4110001051-000 436-T4110001051-000 A133879-ND 1366135-T4110001051-000 T4110001051-000 97Y2315
Product Name Standard Circular Connectors Industrial Circular Connectors Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Connector/Terminal/Pin Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Straight Cable Mount
Voltage Rating 60 volts 125 volts 60 volts 60 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps
Contact Size (AWG) 18 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-293598-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 400 volts
View Details
2 suppliers