CONN RCPT 6POS 0.1 GOLD PCB Product overview: SSW-106-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-01-S-S can be used for catalog matching and distributor lookup.
CONN RCPT 6POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN, RCPT, 6POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; CONNECTOR SYSTEMS:BOARD-TO-BOA
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-106-01-S-S | 315-SSW-106-01-S-S | SSW-106-01-S-S | 11P9407 | 49AJ4139 | 38451625 |
| Product Name | Pin & Socket Connectors | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Conn, Rcpt, 6Pos, 1Row, 2.54Mm Rohs Compliant Samtec | Connector/Terminal/Pin |
| Termination | Solder | Solder | ||||
| Voltage Rating | 465 to 655 volts | |||||
| Current Rating | 4.7 amps | 4.7 amps | ||||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |