Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3361 001

Description
FEMALE CABLE CONNECTOR 5WAY
Request a Quote Datasheet
Description
FEMALE CABLE CONNECTOR 5WAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3361 001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3361 001
Connectors Circular, Industrial, DIN Style T 3361 001
FEMALE CABLE CONNECTOR 5WAY

FEMALE CABLE CONNECTOR 5WAY

Buy Now
Plug/Receptacle - 87311713 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87311713
Plug/Receptacle 87311713
CIRCULAR CONNECTOR, C091A SERIES, RECEPTACLE, 5, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, C091A SERIES, RECEPTACLE, 5, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel - 16F6903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel
16F6903
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel 16F6903
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 14T6463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
14T6463
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 14T6463
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T 3361 001 87311713 16F6903
Product Name Connectors Circular, Industrial, DIN Style Plug/Receptacle Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers