.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW, 2.54MM, FULL REEL, CONNECTOR SYSTEMS:BOARD-TO-BOA
CONN RCPT 10POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa
CONN RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, VERT, 10WAY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-L-DV-K-TR | 38419454 | SSM-105-L-DV-K-TR | 81P3573 | 55AJ2854 |
| Product Name | Pin & Socket Connectors | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec | Receptacle, 2.54Mm, Vert, 10Way Rohs Compliant Samtec |
| Gender | Female / Jack | ||||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |||
| Termination | Solder | ||||
| Mounting | Surface Mount | Surface Mount |