Multicomp, Inc. Connector/Terminal/Pin SVP556-TA-4P

Description
CONNECTOR, XLR, JACK, 4 POSITION, NO. OF CONTACTS:4CONTACTS, GENDER:JACK, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR BODY MATERIAL:METAL BODY, PRODUCT RANGE:-, CONNECTOR COLOUR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, XLR, JACK, 4 POSITION, NO. OF CONTACTS:4CONTACTS, GENDER:JACK, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR BODY MATERIAL:METAL BODY, PRODUCT RANGE:-, CONNECTOR COLOUR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32368297 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32368297
Connector/Terminal/Pin 32368297
CONNECTOR, XLR, JACK, 4 POSITION, NO. OF CONTACTS:4CONTACTS, GENDER:JACK, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR BODY MATERIAL:METAL BODY, PRODUCT RANGE:-, CONNECTOR COLOUR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, XLR, JACK, 4 POSITION, NO. OF CONTACTS:4CONTACTS, GENDER:JACK, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR BODY MATERIAL:METAL BODY, PRODUCT RANGE:-, CONNECTOR COLOUR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32368297
Product Name Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details