Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-114-L-DV-P

Description
CONN RCPT 28POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 28POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-114-L-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-114-L-DV-P
CONN RCPT 28POS 0.1 GOLD SMD

CONN RCPT 28POS 0.1 GOLD SMD

Supplier's Site
Connector/Terminal/Pin - 108137811 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108137811
Connector/Terminal/Pin 108137811
CONNECTOR, RECEPTACLE, 28 POSITION, PASS THROUGH CONNECTOR, 2.54 MM, SURFACE MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RECEPTACLE, 28 POSITION, PASS THROUGH CONNECTOR, 2.54 MM, SURFACE MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5622 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5622
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5622
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-114-L-DV-P 108137811 81P5622
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector/Terminal/Pin Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details