Legrand - Pass & Seymour Smooth 302Ss 1G Power Outlet 1.5625 In Legrand Pass & Seymour SS720

Description
SMOOTH 302SS 1G POWER OUTLET 1.5625 IN
Description
SMOOTH 302SS 1G POWER OUTLET 1.5625 IN

Suppliers

Company
Product
Description
Supplier Links
Smooth 302Ss 1G Power Outlet 1.5625 In Legrand Pass & Seymour - 62H0316 - Newark, An Avnet Company
Chicago, IL, United States
Smooth 302Ss 1G Power Outlet 1.5625 In Legrand Pass & Seymour
62H0316
Smooth 302Ss 1G Power Outlet 1.5625 In Legrand Pass & Seymour 62H0316
SMOOTH 302SS 1G POWER OUTLET 1.5625 IN

SMOOTH 302SS 1G POWER OUTLET 1.5625 IN

Supplier's Site
Plug/Receptacle - 10799501 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799501
Plug/Receptacle 10799501
SMOOTH 302SS 1G POWER OUTLET 1.5625 IN. FREE 2 YEAR RADWELL WARRANTY

SMOOTH 302SS 1G POWER OUTLET 1.5625 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 62H0316 10799501
Product Name Smooth 302Ss 1G Power Outlet 1.5625 In Legrand Pass & Seymour Plug/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details