Hubbell Wiring Device-Kellems Lug/Connector SNAP2162WA

Description
SNAP2CONNECTORECT 20A/125V DECO, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SNAP2CONNECTORECT 20A/125V DECO, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 32833415 - Radwell International
Willingboro, NJ, United States
Lug/Connector
32833415
Lug/Connector 32833415
SNAP2CONNECTORECT 20A/125V DECO, WHITE. FREE 2 YEAR RADWELL WARRANTY

SNAP2CONNECTORECT 20A/125V DECO, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 47W9388 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
47W9388
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 47W9388
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32833415 47W9388
Product Name Lug/Connector Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products